Vishay Intertechnology, Inc. Res Wirewound 1.62K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0101K620KE123

Description
Res Wirewound 1.62K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.62K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.62K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0101K620KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.62K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0101K620KE123
Res Wirewound 1.62K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0101K620KE123
Res Wirewound 1.62K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.62K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW0101K620KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K620KE123-ND
Through Hole Resistors CW0101K620KE123-ND
1.62 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.62 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 1.62K 10% E12 E3 Vishay - 70P3622 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.62K 10% E12 E3 Vishay
70P3622
Cw-10-3 1.62K 10% E12 E3 Vishay 70P3622
CW-10-3 1.62K 10% e12 E3

CW-10-3 1.62K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101K620KE123 CW0101K620KE123-ND 70P3622
Product Name Res Wirewound 1.62K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 1.62K 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers