Vishay Intertechnology, Inc. Through Hole Resistors CW0101K620JE123

Description
1.62 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.62 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0101K620JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K620JE123-ND
Through Hole Resistors CW0101K620JE123-ND
1.62 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.62 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.62K OHM 5% SILICONE WW - CW0101K620JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62K OHM 5% SILICONE WW
CW0101K620JE123
RES 1.62K OHM 5% SILICONE WW CW0101K620JE123
RES 1.62Kohm 5% SILICONE WW

RES 1.62Kohm 5% SILICONE WW

Supplier's Site
Cw-10-3 1.62K 5% E12 E3 Vishay - 70P3618 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.62K 5% E12 E3 Vishay
70P3618
Cw-10-3 1.62K 5% E12 E3 Vishay 70P3618
CW-10-3 1.62K 5% e12 E3

CW-10-3 1.62K 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101K620JE123-ND CW0101K620JE123 70P3618
Product Name Through Hole Resistors RES 1.62K OHM 5% SILICONE WW Cw-10-3 1.62K 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details