Vishay Intertechnology, Inc. Wirewound Resistors CW0101K620JE12

Description
CW-10 1.62K 5% E12 e3
Request a Quote Datasheet
Description
CW-10 1.62K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0101K620JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0101K620JE12
Wirewound Resistors 3110-CW0101K620JE12
CW-10 1.62K 5% E12 e3

CW-10 1.62K 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0101K620JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K620JE12-ND
Through Hole Resistors CW0101K620JE12-ND
1.62 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.62 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.62K OHM 13W 5% WW AXIAL - CW0101K620JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62K OHM 13W 5% WW AXIAL
CW0101K620JE12
RES 1.62K OHM 13W 5% WW AXIAL CW0101K620JE12
RES 1.62Kohm 13W 5% WW AXIAL

RES 1.62Kohm 13W 5% WW AXIAL

Supplier's Site
Cw-10 1.62K 5% E12 E3 Vishay - 70P3617 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 1.62K 5% E12 E3 Vishay
70P3617
Cw-10 1.62K 5% E12 E3 Vishay 70P3617
CW-10 1.62K 5% e12 E3

CW-10 1.62K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0101K620JE12 CW0101K620JE12-ND CW0101K620JE12 70P3617
Product Name Wirewound Resistors Through Hole Resistors RES 1.62K OHM 13W 5% WW AXIAL Cw-10 1.62K 5% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 1620 ohms 1620 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details