CW-10 1.55K 10% E73 e3
Res Wirewound 1.55K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
1.55 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW0101K550KE73 | CW0101K550KE73 | CW0101K550KE73-ND |
| Product Name | Wirewound Resistors | Res Wirewound 1.55K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 1550 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |
| Technology / Construction | Wirewound | Wirewound |