Vishay Intertechnology, Inc. RES 1.55K OHM 13W 5% WW AXIAL CW0101K550JE733

Description
RES 1.55Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 1.55Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.55K OHM 13W 5% WW AXIAL - CW0101K550JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.55K OHM 13W 5% WW AXIAL
CW0101K550JE733
RES 1.55K OHM 13W 5% WW AXIAL CW0101K550JE733
RES 1.55Kohm 13W 5% WW AXIAL

RES 1.55Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0101K550JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K550JE733-ND
Through Hole Resistors CW0101K550JE733-ND
1.55 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.55 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 1.55K 5% E73 E3 Vishay - 70P3604 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.55K 5% E73 E3 Vishay
70P3604
Cw-10-3 1.55K 5% E73 E3 Vishay 70P3604
CW-10-3 1.55K 5% E73 e3

CW-10-3 1.55K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101K550JE733 CW0101K550JE733-ND 70P3604
Product Name RES 1.55K OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 1.55K 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1550 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details