Vishay Intertechnology, Inc. Through Hole Resistors CW0101K500JE733

Description
1.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0101K500JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K500JE733-ND
Through Hole Resistors CW0101K500JE733-ND
1.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 1.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0101K500JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0101K500JE733
Res Wirewound 1.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0101K500JE733
Res Wirewound 1.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 1.5K 5% E73 E3 Vishay - 70P3596 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.5K 5% E73 E3 Vishay
70P3596
Cw-10-3 1.5K 5% E73 E3 Vishay 70P3596
CW-10-3 1.5K 5% E73 e3

CW-10-3 1.5K 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101K500JE733-ND CW0101K500JE733 70P3596
Product Name Through Hole Resistors Res Wirewound 1.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10-3 1.5K 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details