Vishay Intertechnology, Inc. Through Hole Resistors CW0101K400JE733

Description
1.4 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.4 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0101K400JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K400JE733-ND
Through Hole Resistors CW0101K400JE733-ND
1.4 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.4 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.4K OHM 13W 5% WW AXIAL - CW0101K400JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4K OHM 13W 5% WW AXIAL
CW0101K400JE733
RES 1.4K OHM 13W 5% WW AXIAL CW0101K400JE733
RES 1.4Kohm 13W 5% WW AXIAL

RES 1.4Kohm 13W 5% WW AXIAL

Supplier's Site
Cw-10-3 1.4K 5% E73 E3 Vishay - 70P3581 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.4K 5% E73 E3 Vishay
70P3581
Cw-10-3 1.4K 5% E73 E3 Vishay 70P3581
CW-10-3 1.4K 5% E73 e3

CW-10-3 1.4K 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101K400JE733-ND CW0101K400JE733 70P3581
Product Name Through Hole Resistors RES 1.4K OHM 13W 5% WW AXIAL Cw-10-3 1.4K 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129376-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 4756729 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers