Vishay Intertechnology, Inc. Through Hole Resistors CW0101K400JE123

Description
1.4 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.4 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0101K400JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K400JE123-ND
Through Hole Resistors CW0101K400JE123-ND
1.4 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.4 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.4K OHM 13W 5% WW AXIAL - CW0101K400JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4K OHM 13W 5% WW AXIAL
CW0101K400JE123
RES 1.4K OHM 13W 5% WW AXIAL CW0101K400JE123
RES 1.4Kohm 13W 5% WW AXIAL

RES 1.4Kohm 13W 5% WW AXIAL

Supplier's Site
Cw-10-3 1.4K 5% E12 E3 Vishay - 70P3579 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.4K 5% E12 E3 Vishay
70P3579
Cw-10-3 1.4K 5% E12 E3 Vishay 70P3579
CW-10-3 1.4K 5% e12 E3

CW-10-3 1.4K 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101K400JE123-ND CW0101K400JE123 70P3579
Product Name Through Hole Resistors RES 1.4K OHM 13W 5% WW AXIAL Cw-10-3 1.4K 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879071-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details