CW-10 1.4K 5% E12 e3
1.4 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 1.4Kohm 5% SILICONE WW
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW0101K400JE12 | CW0101K400JE12-ND | CW0101K400JE12 | 70P3578 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 1.4K OHM 5% SILICONE WW | Cw-10 1.4K 5% E12 E3 Vishay |
| Category / Application | Industrial | General Use | ||
| Standards and Certifications | RoHS | |||
| Resistance Range | 1400 ohms | 1400 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor |