Vishay Intertechnology, Inc. Through Hole Resistors CW0101K320KE123

Description
1.32 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.32 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0101K320KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K320KE123-ND
Through Hole Resistors CW0101K320KE123-ND
1.32 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.32 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 1.32K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0101K320KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.32K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0101K320KE123
Res Wirewound 1.32K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0101K320KE123
Res Wirewound 1.32K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.32K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 1.32K 10% E12 E3 Vishay - 70P3575 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.32K 10% E12 E3 Vishay
70P3575
Cw-10-3 1.32K 10% E12 E3 Vishay 70P3575
CW-10-3 1.32K 10% e12 E3

CW-10-3 1.32K 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101K320KE123-ND CW0101K320KE123 70P3575
Product Name Through Hole Resistors Res Wirewound 1.32K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10-3 1.32K 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 2123456 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details