Vishay Intertechnology, Inc. RES 1.2K OHM 13W 5% WW AXIAL CW0101K200JS67

Description
RES 1.2Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 13W 5% WW AXIAL - CW0101K200JS67 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 13W 5% WW AXIAL
CW0101K200JS67
RES 1.2K OHM 13W 5% WW AXIAL CW0101K200JS67
RES 1.2Kohm 13W 5% WW AXIAL

RES 1.2Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0101K200JS67-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K200JS67-ND
Through Hole Resistors CW0101K200JS67-ND
1.2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW0101K200JS67 CW0101K200JS67-ND
Product Name RES 1.2K OHM 13W 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123523 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details