Vishay Intertechnology, Inc. RES 1.1K OHM 13W 10% WW AXIAL CW0101K100KE123

Description
RES 1.1Kohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 1.1Kohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 13W 10% WW AXIAL - CW0101K100KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 13W 10% WW AXIAL
CW0101K100KE123
RES 1.1K OHM 13W 10% WW AXIAL CW0101K100KE123
RES 1.1Kohm 13W 10% WW AXIAL

RES 1.1Kohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0101K100KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K100KE123-ND
Through Hole Resistors CW0101K100KE123-ND
1.1 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.1 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW0101K100KE123 CW0101K100KE123-ND
Product Name RES 1.1K OHM 13W 10% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1100 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details