Vishay Intertechnology, Inc. Wirewound Resistors CW0101K100KE12

Description
CW-10 1.1K 10% E12 e3
Request a Quote Datasheet
Description
CW-10 1.1K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0101K100KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0101K100KE12
Wirewound Resistors 3110-CW0101K100KE12
CW-10 1.1K 10% E12 e3

CW-10 1.1K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 1.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0101K100KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0101K100KE12
Res Wirewound 1.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0101K100KE12
Res Wirewound 1.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW0101K100KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K100KE12-ND
Through Hole Resistors CW0101K100KE12-ND
1.1 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.1 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0101K100KE12 CW0101K100KE12 CW0101K100KE12-ND
Product Name Wirewound Resistors Res Wirewound 1.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 1100 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details