The CW0101K000JK69 is a through-hole wirewound resistor from Lingto Electronic Limited, designed for commercial power applications. It has a power rating of 10 watts at 25 °C, with a resistance value of 1 kΩ and a tolerance of ±5%. The resistor features a silicone coating for high-temperature stability and is constructed with a complete welded design, ensuring excellent operational stability. It operates within a temperature range of -65 °C to +250 °C, with a maximum working voltage determined by the formula (P x R)^{1/2}. The resistor is suitable for applications requiring reliable performance under varying environmental conditions.
1 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Res Wirewound 1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Ammo Pack
RES 1K OHM 13W 5% AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CW0101K000JK69-ND | CW0101K000JK69 | CW0101K000JK69 |
| Product Name | Through Hole Resistors | Res Wirewound 1K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Ammo Pack | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |