Vishay Intertechnology, Inc. RES 1K OHM 13W 5% WW AXIAL CW0101K000JB123

Description
RES 1Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 13W 5% WW AXIAL - CW0101K000JB123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 13W 5% WW AXIAL
CW0101K000JB123
RES 1K OHM 13W 5% WW AXIAL CW0101K000JB123
RES 1Kohm 13W 5% WW AXIAL

RES 1Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0101K000JB123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K000JB123-ND
Through Hole Resistors CW0101K000JB123-ND
1 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 1K 5% B12 Vishay - 23M4105 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1K 5% B12 Vishay
23M4105
Cw-10-3 1K 5% B12 Vishay 23M4105
CW-10-3 1K 5% B12

CW-10-3 1K 5% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101K000JB123 CW0101K000JB123-ND 23M4105
Product Name RES 1K OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 1K 5% B12 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers