Vishay Intertechnology, Inc. Res Wirewound 190 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010190R0KE733

Description
Res Wirewound 190 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 190 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 190 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010190R0KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 190 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010190R0KE733
Res Wirewound 190 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010190R0KE733
Res Wirewound 190 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 190 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010190R0KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010190R0KE733-ND
Through Hole Resistors CW010190R0KE733-ND
190 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

190 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 190 10% E73 E3 Vishay - 70P4102 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 190 10% E73 E3 Vishay
70P4102
Cw-10-3 190 10% E73 E3 Vishay 70P4102
CW-10-3 190 10% E73 e3

CW-10-3 190 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010190R0KE733 CW010190R0KE733-ND 70P4102
Product Name Res Wirewound 190 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 190 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers