Vishay Intertechnology, Inc. Wirewound Resistors CW010190R0KE73

Description
CW-10 190 10% E73 e3
Request a Quote Datasheet
Description
CW-10 190 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010190R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010190R0KE73
Wirewound Resistors 3110-CW010190R0KE73
CW-10 190 10% E73 e3

CW-10 190 10% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010190R0KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010190R0KE73-ND
Through Hole Resistors CW010190R0KE73-ND
190 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

190 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 190 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010190R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 190 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010190R0KE73
Res Wirewound 190 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010190R0KE73
Res Wirewound 190 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 190 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10 190 10% E73 E3 Vishay - 70P4101 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 190 10% E73 E3 Vishay
70P4101
Cw-10 190 10% E73 E3 Vishay 70P4101
CW-10 190 10% E73 e3

CW-10 190 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010190R0KE73 CW010190R0KE73-ND CW010190R0KE73 70P4101
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 190 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10 190 10% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 190 ohms 190 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 2123567 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details