Vishay Intertechnology, Inc. Through Hole Resistors CW01018R00KE733

Description
18 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
18 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01018R00KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01018R00KE733-ND
Through Hole Resistors CW01018R00KE733-ND
18 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

18 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 18 OHM 13W 10% WW AXIAL - CW01018R00KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18 OHM 13W 10% WW AXIAL
CW01018R00KE733
RES 18 OHM 13W 10% WW AXIAL CW01018R00KE733
RES 18ohm 13W 10% WW AXIAL

RES 18ohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 18 10% E73 E3 Vishay - 70P4071 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 18 10% E73 E3 Vishay
70P4071
Cw-10-3 18 10% E73 E3 Vishay 70P4071
CW-10-3 18 10% E73 e3

CW-10-3 18 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01018R00KE733-ND CW01018R00KE733 70P4071
Product Name Through Hole Resistors RES 18 OHM 13W 10% WW AXIAL Cw-10-3 18 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 457472 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details