Vishay Intertechnology, Inc. Through Hole Resistors CW01018R00JS73

Description
18 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
18 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CWE-18TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-18TR-ND
Through Hole Resistors CWE-18TR-ND
18 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

18 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 18 OHM 5% 13W SILICONE WW - CW01018R00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18 OHM 5% 13W SILICONE WW
CW01018R00JS73
RES 18 OHM 5% 13W SILICONE WW CW01018R00JS73
RES 18ohm 5% 13W SILICONE WW

RES 18ohm 5% 13W SILICONE WW

Supplier's Site
Wirewound Resistors - 3110-CW01018R00JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01018R00JS73
Wirewound Resistors 3110-CW01018R00JS73
CW-10 18 5% S73

CW-10 18 5% S73

Supplier's Site Datasheet
Resistor, Wirewound, 18 Ohm, 10W, 5%, Full Reel; Resistance Vishay - 06H0048 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 18 Ohm, 10W, 5%, Full Reel; Resistance Vishay
06H0048
Resistor, Wirewound, 18 Ohm, 10W, 5%, Full Reel; Resistance Vishay 06H0048
RESISTOR, WIREWOUND, 18 OHM, 10W, 5%, FULL REEL; Resistance:18ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

RESISTOR, WIREWOUND, 18 OHM, 10W, 5%, FULL REEL; Resistance:18ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CWE-18TR-ND CW01018R00JS73 3110-CW01018R00JS73 06H0048
Product Name Through Hole Resistors RES 18 OHM 5% 13W SILICONE WW Wirewound Resistors Resistor, Wirewound, 18 Ohm, 10W, 5%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 18 ohms 18 ohms 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 5-1630019-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers