Vishay Intertechnology, Inc. Through Hole Resistors CW01018K00JR69

Description
18 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
18 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01018K00JR69-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01018K00JR69-ND
Through Hole Resistors CW01018K00JR69-ND
18 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

18 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 18K OHM 13W 5% WW AXIAL - CW01018K00JR69 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18K OHM 13W 5% WW AXIAL
CW01018K00JR69
RES 18K OHM 13W 5% WW AXIAL CW01018K00JR69
RES 18Kohm 13W 5% WW AXIAL

RES 18Kohm 13W 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CW01018K00JR69-ND CW01018K00JR69
Product Name Through Hole Resistors RES 18K OHM 13W 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details