Vishay Precision Group Through Hole Resistors CW01018K00JE73

Description
18 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
18 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CW01018K00JE73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW01018K00JE73TR-ND
Through Hole Resistors 541-CW01018K00JE73TR-ND
18 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

18 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-CW01018K00JE73CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW01018K00JE73CT-ND
Through Hole Resistors 541-CW01018K00JE73CT-ND
18 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

18 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01018K00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01018K00JE73
Wirewound Resistors 3110-CW01018K00JE73
CW-10 18K 5% E73 e3

CW-10 18K 5% E73 e3

Supplier's Site Datasheet
CW01018K00JE73 - CW01018K00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW01018K00JE73
CW01018K00JE73
CW01018K00JE73 CW01018K00JE73
CW01018K00JE73

CW01018K00JE73

Supplier's Site
Resistor Wirewound, 18Kohm, 10W, 5%; Resistance Vishay - 65K3619 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 18Kohm, 10W, 5%; Resistance Vishay
65K3619
Resistor Wirewound, 18Kohm, 10W, 5%; Resistance Vishay 65K3619
RESISTOR WIREWOUND, 18KOHM, 10W, 5%; Resistance:18kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RESISTOR WIREWOUND, 18KOHM, 10W, 5%; Resistance:18kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 18Kohm, 10W, 5%; Resistance Vishay - 65K3618 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 18Kohm, 10W, 5%; Resistance Vishay
65K3618
Wirewound Resistor, 18Kohm, 10W, 5%; Resistance Vishay 65K3618
WIREWOUND RESISTOR, 18KOHM, 10W, 5%; Resistance:18kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 18KOHM, 10W, 5%; Resistance:18kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number 541-CW01018K00JE73TR-ND 3110-CW01018K00JE73 CW01018K00JE73 65K3619
Product Name Through Hole Resistors Wirewound Resistors CW01018K00JE73 Resistor Wirewound, 18Kohm, 10W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details