Vishay Intertechnology, Inc. Through Hole Resistors CW01018K00JE123

Description
18 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
18 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01018K00JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01018K00JE123-ND
Through Hole Resistors CW01018K00JE123-ND
18 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

18 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 18K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01018K00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 18K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01018K00JE123
Res Wirewound 18K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01018K00JE123
Res Wirewound 18K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 18K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 18K 5% E12 E3 Vishay - 70P4059 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 18K 5% E12 E3 Vishay
70P4059
Cw-10-3 18K 5% E12 E3 Vishay 70P4059
CW-10-3 18K 5% e12 E3

CW-10-3 18K 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01018K00JE123-ND CW01018K00JE123 70P4059
Product Name Through Hole Resistors Res Wirewound 18K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10-3 18K 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details