Vishay Intertechnology, Inc. Wirewound Resistors CW01016R50KE73

Description
CW-10 16.5 10% E73 e3
Request a Quote Datasheet
Description
CW-10 16.5 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01016R50KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01016R50KE73
Wirewound Resistors 3110-CW01016R50KE73
CW-10 16.5 10% E73 e3

CW-10 16.5 10% E73 e3

Supplier's Site Datasheet
RES 16.5 OHM 13W 10% WW AXIAL - CW01016R50KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM 13W 10% WW AXIAL
CW01016R50KE73
RES 16.5 OHM 13W 10% WW AXIAL CW01016R50KE73
RES 16.5ohm 13W 10% WW AXIAL

RES 16.5ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01016R50KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01016R50KE73-ND
Through Hole Resistors CW01016R50KE73-ND
16.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

16.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW01016R50KE73 CW01016R50KE73 CW01016R50KE73-ND
Product Name Wirewound Resistors RES 16.5 OHM 13W 10% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 16.5 ohms 16.5 ohms 16.5 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details