Vishay Intertechnology, Inc. Res Wirewound 16.5 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01016R50KE123

Description
Res Wirewound 16.5 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 16.5 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 16.5 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01016R50KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16.5 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01016R50KE123
Res Wirewound 16.5 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01016R50KE123
Res Wirewound 16.5 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 16.5 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01016R50KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01016R50KE123-ND
Through Hole Resistors CW01016R50KE123-ND
16.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

16.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 16.5 10% E12 E3 Vishay - 70P4021 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 16.5 10% E12 E3 Vishay
70P4021
Cw-10-3 16.5 10% E12 E3 Vishay 70P4021
CW-10-3 16.5 10% e12 E3

CW-10-3 16.5 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01016R50KE123 CW01016R50KE123-ND 70P4021
Product Name Res Wirewound 16.5 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 16.5 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details