16 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 16ohm 13W 10% WW AXIAL
CW-10 16 10% E73 e3
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW01016R00KE73-ND | CW01016R00KE73 | 3110-CW01016R00KE73 | 70P4014 |
| Product Name | Through Hole Resistors | RES 16 OHM 13W 10% WW AXIAL | Wirewound Resistors | Cw-10 16 10% E73 E3 Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | |||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ||
| Resistance Range | 16 ohms | 16 ohms | 16 ohms |