Vishay Intertechnology, Inc. Res Wirewound 16 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01016R00KE12

Description
Res Wirewound 16 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 16 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 16 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01016R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01016R00KE12
Res Wirewound 16 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01016R00KE12
Res Wirewound 16 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 16 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01016R00KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01016R00KE12-ND
Through Hole Resistors CW01016R00KE12-ND
16 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

16 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01016R00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01016R00KE12
Wirewound Resistors 3110-CW01016R00KE12
CW-10 16 10% E12 e3

CW-10 16 10% E12 e3

Supplier's Site Datasheet
Cw-10 16 10% E12 E3 Vishay - 70P4012 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 16 10% E12 E3 Vishay
70P4012
Cw-10 16 10% E12 E3 Vishay 70P4012
CW-10 16 10% e12 E3

CW-10 16 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW01016R00KE12 CW01016R00KE12-ND 3110-CW01016R00KE12 70P4012
Product Name Res Wirewound 16 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Wirewound Resistors Cw-10 16 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details