Vishay Intertechnology, Inc. RES 16 OHM 13W 5% WW AXIAL CW01016R00JE73

Description
RES 16ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 16ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16 OHM 13W 5% WW AXIAL - CW01016R00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16 OHM 13W 5% WW AXIAL
CW01016R00JE73
RES 16 OHM 13W 5% WW AXIAL CW01016R00JE73
RES 16ohm 13W 5% WW AXIAL

RES 16ohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW01016R00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01016R00JE73
Wirewound Resistors 3110-CW01016R00JE73
CW-10 16 5% E73 e3

CW-10 16 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01016R00JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01016R00JE73-ND
Through Hole Resistors CW01016R00JE73-ND
16 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

16 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 16 5% E73 E3 Vishay - 70P4010 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 16 5% E73 E3 Vishay
70P4010
Cw-10 16 5% E73 E3 Vishay 70P4010
CW-10 16 5% E73 e3

CW-10 16 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW01016R00JE73 3110-CW01016R00JE73 CW01016R00JE73-ND 70P4010
Product Name RES 16 OHM 13W 5% WW AXIAL Wirewound Resistors Through Hole Resistors Cw-10 16 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16 ohms 16 ohms 16 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details