Vishay Intertechnology, Inc. Through Hole Resistors CW01016R00JE123

Description
16 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
16 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01016R00JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01016R00JE123-ND
Through Hole Resistors CW01016R00JE123-ND
16 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

16 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 16 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01016R00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01016R00JE123
Res Wirewound 16 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01016R00JE123
Res Wirewound 16 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 16 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 16 5% E12 E3 Vishay - 70P4009 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 16 5% E12 E3 Vishay
70P4009
Cw-10-3 16 5% E12 E3 Vishay 70P4009
CW-10-3 16 5% e12 E3

CW-10-3 16 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01016R00JE123-ND CW01016R00JE123 70P4009
Product Name Through Hole Resistors Res Wirewound 16 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10-3 16 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers