Vishay Intertechnology, Inc. RES 15 OHM 13W 5% WW AXIAL CW01015R00JS73

Description
RES 15ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 15ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 13W 5% WW AXIAL - CW01015R00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 13W 5% WW AXIAL
CW01015R00JS73
RES 15 OHM 13W 5% WW AXIAL CW01015R00JS73
RES 15ohm 13W 5% WW AXIAL

RES 15ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CWE-15TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-15TR-ND
Through Hole Resistors CWE-15TR-ND
15 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

15 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01015R00JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01015R00JS73
Wirewound Resistors 3110-CW01015R00JS73
CW-10 15 5% S73

CW-10 15 5% S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number CW01015R00JS73 CWE-15TR-ND 3110-CW01015R00JS73
Product Name RES 15 OHM 13W 5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details