Vishay Intertechnology, Inc. RES 15 OHM 13W 5% WW AXIAL CW01015R00JE733

Description
RES 15ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 15ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 13W 5% WW AXIAL - CW01015R00JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 13W 5% WW AXIAL
CW01015R00JE733
RES 15 OHM 13W 5% WW AXIAL CW01015R00JE733
RES 15ohm 13W 5% WW AXIAL

RES 15ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01015R00JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01015R00JE733-ND
Through Hole Resistors CW01015R00JE733-ND
15 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

15 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 15 5% E73 E3 Vishay - 70P3967 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 15 5% E73 E3 Vishay
70P3967
Cw-10-3 15 5% E73 E3 Vishay 70P3967
CW-10-3 15 5% E73 e3

CW-10-3 15 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01015R00JE733 CW01015R00JE733-ND 70P3967
Product Name RES 15 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 15 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers