Vishay Intertechnology, Inc. Through Hole Resistors CW01015R00JE123

Description
15 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
15 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01015R00JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01015R00JE123-ND
Through Hole Resistors CW01015R00JE123-ND
15 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

15 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 15 OHM 13W 5% WW AXIAL - CW01015R00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 13W 5% WW AXIAL
CW01015R00JE123
RES 15 OHM 13W 5% WW AXIAL CW01015R00JE123
RES 15ohm 13W 5% WW AXIAL

RES 15ohm 13W 5% WW AXIAL

Supplier's Site
Cw-10-3 15 5% E12 E3 Vishay - 70P3966 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 15 5% E12 E3 Vishay
70P3966
Cw-10-3 15 5% E12 E3 Vishay 70P3966
CW-10-3 15 5% e12 E3

CW-10-3 15 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01015R00JE123-ND CW01015R00JE123 70P3966
Product Name Through Hole Resistors RES 15 OHM 13W 5% WW AXIAL Cw-10-3 15 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details