Vishay Intertechnology, Inc. Res Wirewound 15 Ohm 3% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01015R00HS73

Description
Res Wirewound 15 Ohm 3% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 15 Ohm 3% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 15 Ohm 3% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01015R00HS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15 Ohm 3% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01015R00HS73
Res Wirewound 15 Ohm 3% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01015R00HS73
Res Wirewound 15 Ohm 3% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 15 Ohm 3% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW01015R00HS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01015R00HS73-ND
Through Hole Resistors CW01015R00HS73-ND
15 Ohms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

15 Ohms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res,metal Alloy,15Ohms,3+/-% Tol,-30,30Ppm-Tc Vishay - 43C8588 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,15Ohms,3+/-% Tol,-30,30Ppm-Tc Vishay
43C8588
Res,metal Alloy,15Ohms,3+/-% Tol,-30,30Ppm-Tc Vishay 43C8588
RES,Metal Alloy,15Ohms,3+/-% Tol,-30,30ppm-TC

RES,Metal Alloy,15Ohms,3+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01015R00HS73 CW01015R00HS73-ND 43C8588
Product Name Res Wirewound 15 Ohm 3% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Res,metal Alloy,15Ohms,3+/-% Tol,-30,30Ppm-Tc Vishay
Technology / Construction Wirewound Wirewound MetalAlloy
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 3 +/- % 3 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers