Vishay Intertechnology, Inc. Res Wirewound 15K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Ammo Pack CW01015K00JK69

Description
Res Wirewound 15K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Ammo Pack
Request a Quote Datasheet
Description
Res Wirewound 15K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Ammo Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 15K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Ammo Pack - CW01015K00JK69 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Ammo Pack
CW01015K00JK69
Res Wirewound 15K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Ammo Pack CW01015K00JK69
Res Wirewound 15K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Ammo Pack

Res Wirewound 15K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Ammo Pack

Supplier's Site
Through Hole Resistors - CW01015K00JK69-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01015K00JK69-ND
Through Hole Resistors CW01015K00JK69-ND
15 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

15 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW01015K00JK69 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01015K00JK69
Through Hole Resistors CW01015K00JK69
RES 15K OHM 13W 5% AXIAL

RES 15K OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CW01015K00JK69 CW01015K00JK69-ND CW01015K00JK69
Product Name Res Wirewound 15K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Ammo Pack Through Hole Resistors Through Hole Resistors
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614881-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
2 suppliers
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details