Vishay Intertechnology, Inc. RES 15K OHM 13W 5% WW AXIAL CW01015K00JE123

Description
RES 15Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 13W 5% WW AXIAL - CW01015K00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 13W 5% WW AXIAL
CW01015K00JE123
RES 15K OHM 13W 5% WW AXIAL CW01015K00JE123
RES 15Kohm 13W 5% WW AXIAL

RES 15Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01015K00JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01015K00JE123-ND
Through Hole Resistors CW01015K00JE123-ND
15 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

15 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 15K 5% E12 E3 Vishay - 70P3958 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 15K 5% E12 E3 Vishay
70P3958
Cw-10-3 15K 5% E12 E3 Vishay 70P3958
CW-10-3 15K 5% e12 E3

CW-10-3 15K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01015K00JE123 CW01015K00JE123-ND 70P3958
Product Name RES 15K OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 15K 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details