Vishay Intertechnology, Inc. Through Hole Resistors CW010150R0KE123

Description
150 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
150 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010150R0KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010150R0KE123-ND
Through Hole Resistors CW010150R0KE123-ND
150 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

150 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 150 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010150R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010150R0KE123
Res Wirewound 150 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010150R0KE123
Res Wirewound 150 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 150 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 150 10% E12 E3 Vishay - 70P3991 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 150 10% E12 E3 Vishay
70P3991
Cw-10-3 150 10% E12 E3 Vishay 70P3991
CW-10-3 150 10% e12 E3

CW-10-3 150 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010150R0KE123-ND CW010150R0KE123 70P3991
Product Name Through Hole Resistors Res Wirewound 150 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10-3 150 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details