Vishay Intertechnology, Inc. Wirewound Resistors CW010150R0KE12

Description
CW-10 150 10% E12 e3
Request a Quote Datasheet
Description
CW-10 150 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010150R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010150R0KE12
Wirewound Resistors 3110-CW010150R0KE12
CW-10 150 10% E12 e3

CW-10 150 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 150 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010150R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010150R0KE12
Res Wirewound 150 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010150R0KE12
Res Wirewound 150 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 150 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010150R0KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010150R0KE12-ND
Through Hole Resistors CW010150R0KE12-ND
150 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

150 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW010150R0KE12 CW010150R0KE12 CW010150R0KE12-ND
Product Name Wirewound Resistors Res Wirewound 150 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 150 ohms 150 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 159635P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 4700 ohms
Temperature Coefficient 25 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details