Vishay Precision Group Through Hole Resistors CW010150R0JE12HE

Description
150 Ohms ±5% 13W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
150 Ohms ±5% 13W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-2774-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-2774-ND
Through Hole Resistors 541-2774-ND
150 Ohms ±5% 13W Through Hole Resistor Axial Wirewound

150 Ohms ±5% 13W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
150 Ohm 10W Resistor - 53-CW010150R0JE12HE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150 Ohm 10W Resistor
53-CW010150R0JE12HE
150 Ohm 10W Resistor 53-CW010150R0JE12HE
Res Wirewound 150 Ohm 5% 10W ±30ppm/°C Silicone AXL Bulk Product overview: CW010150R0JE12HE from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 Ohm, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW010150R0JE12HE can be used for catalog matching and distributor lookup.

Res Wirewound 150 Ohm 5% 10W ±30ppm/°C Silicone AXL Bulk Product overview: CW010150R0JE12HE from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 Ohm, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW010150R0JE12HE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Wirewound, 150R, 5%, Axial; Resistance Vishay - 73Y7467 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 150R, 5%, Axial; Resistance Vishay
73Y7467
Resistor, Wirewound, 150R, 5%, Axial; Resistance Vishay 73Y7467
RESISTOR, WIREWOUND, 150R, 5%, AXIAL; Resistance:150ohm; Product Range:CW Series; Power Rating:13W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RESISTOR, WIREWOUND, 150R, 5%, AXIAL; Resistance:150ohm; Product Range:CW Series; Power Rating:13W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-2774-ND 53-CW010150R0JE12HE 73Y7467
Product Name Through Hole Resistors 150 Ohm 10W Resistor Resistor, Wirewound, 150R, 5%, Axial; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers