Vishay Intertechnology, Inc. RES 14.7 OHM 13W 5% WW AXIAL CW01014R70JE733

Description
RES 14.7ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 14.7ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7 OHM 13W 5% WW AXIAL - CW01014R70JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 13W 5% WW AXIAL
CW01014R70JE733
RES 14.7 OHM 13W 5% WW AXIAL CW01014R70JE733
RES 14.7ohm 13W 5% WW AXIAL

RES 14.7ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01014R70JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01014R70JE733-ND
Through Hole Resistors CW01014R70JE733-ND
14.7 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

14.7 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW01014R70JE733 CW01014R70JE733-ND
Product Name RES 14.7 OHM 13W 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14.7 ohms 14.7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers