Vishay Intertechnology, Inc. Wirewound Resistors CW01014R70JE73

Description
CW-10 14.7 5% E73 e3
Request a Quote Datasheet
Description
CW-10 14.7 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01014R70JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01014R70JE73
Wirewound Resistors 3110-CW01014R70JE73
CW-10 14.7 5% E73 e3

CW-10 14.7 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01014R70JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01014R70JE73-ND
Through Hole Resistors CW01014R70JE73-ND
14.7 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

14.7 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 14.7 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01014R70JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 14.7 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01014R70JE73
Res Wirewound 14.7 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01014R70JE73
Res Wirewound 14.7 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 14.7 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10 14.7 5% E73 E3 Vishay - 70P3936 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 14.7 5% E73 E3 Vishay
70P3936
Cw-10 14.7 5% E73 E3 Vishay 70P3936
CW-10 14.7 5% E73 e3

CW-10 14.7 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01014R70JE73 CW01014R70JE73-ND CW01014R70JE73 70P3936
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 14.7 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10 14.7 5% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 14.7 ohms 14.7 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details