Vishay Intertechnology, Inc. RES 14.7 OHM 13W 5% WW AXIAL CW01014R70JE123

Description
RES 14.7ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 14.7ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7 OHM 13W 5% WW AXIAL - CW01014R70JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 13W 5% WW AXIAL
CW01014R70JE123
RES 14.7 OHM 13W 5% WW AXIAL CW01014R70JE123
RES 14.7ohm 13W 5% WW AXIAL

RES 14.7ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01014R70JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01014R70JE123-ND
Through Hole Resistors CW01014R70JE123-ND
14.7 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

14.7 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 14.7 5% E12 E3 Vishay - 70P3935 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 14.7 5% E12 E3 Vishay
70P3935
Cw-10-3 14.7 5% E12 E3 Vishay 70P3935
CW-10-3 14.7 5% e12 E3

CW-10-3 14.7 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01014R70JE123 CW01014R70JE123-ND 70P3935
Product Name RES 14.7 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 14.7 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14.7 ohms 14.7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details