14.1 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-10 14.1 10% E73 e3
Res Wirewound 14.1 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CW01014R10KE73-ND | 3110-CW01014R10KE73 | CW01014R10KE73 | 70P3932 |
| Product Name | Through Hole Resistors | Wirewound Resistors | Res Wirewound 14.1 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R | Cw-10 14.1 10% E73 E3 Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ||
| Resistance Range | 14.1 ohms | 14.1 ohms |