Vishay Intertechnology, Inc. Through Hole Resistors CW01014R10JE73

Description
14.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
14.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01014R10JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01014R10JE73-ND
Through Hole Resistors CW01014R10JE73-ND
14.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

14.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 14.1 OHM 13W 5% WW AXIAL - CW01014R10JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.1 OHM 13W 5% WW AXIAL
CW01014R10JE73
RES 14.1 OHM 13W 5% WW AXIAL CW01014R10JE73
RES 14.1ohm 13W 5% WW AXIAL

RES 14.1ohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW01014R10JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01014R10JE73
Wirewound Resistors 3110-CW01014R10JE73
CW-10 14.1 5% E73 e3

CW-10 14.1 5% E73 e3

Supplier's Site Datasheet
Cw-10 14.1 5% E73 E3 Vishay - 70P3928 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 14.1 5% E73 E3 Vishay
70P3928
Cw-10 14.1 5% E73 E3 Vishay 70P3928
CW-10 14.1 5% E73 e3

CW-10 14.1 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW01014R10JE73-ND CW01014R10JE73 3110-CW01014R10JE73 70P3928
Product Name Through Hole Resistors RES 14.1 OHM 13W 5% WW AXIAL Wirewound Resistors Cw-10 14.1 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 14.1 ohms 14.1 ohms 14.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details