Vishay Intertechnology, Inc. Through Hole Resistors CW010147R0KE733

Description
147 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
147 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010147R0KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010147R0KE733-ND
Through Hole Resistors CW010147R0KE733-ND
147 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

147 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 147 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010147R0KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 147 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010147R0KE733
Res Wirewound 147 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010147R0KE733
Res Wirewound 147 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 147 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 147 10% E73 E3 Vishay - 70P3957 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 147 10% E73 E3 Vishay
70P3957
Cw-10-3 147 10% E73 E3 Vishay 70P3957
CW-10-3 147 10% E73 e3

CW-10-3 147 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010147R0KE733-ND CW010147R0KE733 70P3957
Product Name Through Hole Resistors Res Wirewound 147 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10-3 147 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 147 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A470RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details