Vishay Intertechnology, Inc. Through Hole Resistors CW010147R0JE123

Description
147 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
147 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010147R0JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010147R0JE123-ND
Through Hole Resistors CW010147R0JE123-ND
147 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

147 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 147 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010147R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 147 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010147R0JE123
Res Wirewound 147 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010147R0JE123
Res Wirewound 147 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 147 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CW010147R0JE123-ND CW010147R0JE123
Product Name Through Hole Resistors Res Wirewound 147 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 147 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-1625999-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers