Vishay Intertechnology, Inc. Res Wirewound 141 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010141R0KE12

Description
Res Wirewound 141 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 141 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 141 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010141R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 141 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010141R0KE12
Res Wirewound 141 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010141R0KE12
Res Wirewound 141 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 141 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010141R0KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010141R0KE12-ND
Through Hole Resistors CW010141R0KE12-ND
141 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

141 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW010141R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010141R0KE12
Wirewound Resistors 3110-CW010141R0KE12
CW-10 141 10% E12 e3

CW-10 141 10% E12 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number CW010141R0KE12 CW010141R0KE12-ND 3110-CW010141R0KE12
Product Name Res Wirewound 141 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Wirewound Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614887-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
2 suppliers