Vishay Intertechnology, Inc. RES 141 OHM 13W 5% WW AXIAL CW010141R0JE733

Description
RES 141ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 141ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 141 OHM 13W 5% WW AXIAL - CW010141R0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 141 OHM 13W 5% WW AXIAL
CW010141R0JE733
RES 141 OHM 13W 5% WW AXIAL CW010141R0JE733
RES 141ohm 13W 5% WW AXIAL

RES 141ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010141R0JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010141R0JE733-ND
Through Hole Resistors CW010141R0JE733-ND
141 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

141 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 141 5% E73 E3 Vishay - 70P3945 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 141 5% E73 E3 Vishay
70P3945
Cw-10-3 141 5% E73 E3 Vishay 70P3945
CW-10-3 141 5% E73 e3

CW-10-3 141 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010141R0JE733 CW010141R0JE733-ND 70P3945
Product Name RES 141 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 141 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 141 ohms 141 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C142K2JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details