Vishay Intertechnology, Inc. RES 141 OHM 13W 5% WW AXIAL CW010141R0JE12

Description
RES 141ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 141ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 141 OHM 13W 5% WW AXIAL - CW010141R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 141 OHM 13W 5% WW AXIAL
CW010141R0JE12
RES 141 OHM 13W 5% WW AXIAL CW010141R0JE12
RES 141ohm 13W 5% WW AXIAL

RES 141ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010141R0JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010141R0JE12-ND
Through Hole Resistors CW010141R0JE12-ND
141 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

141 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW010141R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010141R0JE12
Wirewound Resistors 3110-CW010141R0JE12
CW-10 141 5% E12 e3

CW-10 141 5% E12 e3

Supplier's Site Datasheet
Cw-10 141 5% E12 E3 Vishay - 70P3942 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 141 5% E12 E3 Vishay
70P3942
Cw-10 141 5% E12 E3 Vishay 70P3942
CW-10 141 5% e12 E3

CW-10 141 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW010141R0JE12 CW010141R0JE12-ND 3110-CW010141R0JE12 70P3942
Product Name RES 141 OHM 13W 5% WW AXIAL Through Hole Resistors Wirewound Resistors Cw-10 141 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 141 ohms 141 ohms 141 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers