Vishay Intertechnology, Inc. Wirewound Resistors CW01013R00KE73

Description
CW-10 13 10% E73 e3
Request a Quote Datasheet
Description
CW-10 13 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01013R00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01013R00KE73
Wirewound Resistors 3110-CW01013R00KE73
CW-10 13 10% E73 e3

CW-10 13 10% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01013R00KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01013R00KE73-ND
Through Hole Resistors CW01013R00KE73-ND
13 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

13 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 13 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01013R00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 13 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01013R00KE73
Res Wirewound 13 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01013R00KE73
Res Wirewound 13 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 13 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10 13 10% E73 E3 Vishay - 70P3892 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 13 10% E73 E3 Vishay
70P3892
Cw-10 13 10% E73 E3 Vishay 70P3892
CW-10 13 10% E73 e3

CW-10 13 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01013R00KE73 CW01013R00KE73-ND CW01013R00KE73 70P3892
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 13 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10 13 10% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 13 ohms 13 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1630001-3 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 27 ohms
View Details
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers