Vishay Intertechnology, Inc. Through Hole Resistors CW01013K50KE12

Description
13.5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
13.5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01013K50KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01013K50KE12-ND
Through Hole Resistors CW01013K50KE12-ND
13.5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

13.5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 13.5K OHM 13W 10% WW AXIAL - CW01013K50KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.5K OHM 13W 10% WW AXIAL
CW01013K50KE12
RES 13.5K OHM 13W 10% WW AXIAL CW01013K50KE12
RES 13.5Kohm 13W 10% WW AXIAL

RES 13.5Kohm 13W 10% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW01013K50KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01013K50KE12
Wirewound Resistors 3110-CW01013K50KE12
CW-10 13.5K 10% E12 e3

CW-10 13.5K 10% E12 e3

Supplier's Site Datasheet
Cw-10 13.5K 10% E12 E3 Vishay - 70P3882 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 13.5K 10% E12 E3 Vishay
70P3882
Cw-10 13.5K 10% E12 E3 Vishay 70P3882
CW-10 13.5K 10% e12 E3

CW-10 13.5K 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW01013K50KE12-ND CW01013K50KE12 3110-CW01013K50KE12 70P3882
Product Name Through Hole Resistors RES 13.5K OHM 13W 10% WW AXIAL Wirewound Resistors Cw-10 13.5K 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details