Vishay Intertechnology, Inc. Res Wirewound 13.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01013K50JE733

Description
Res Wirewound 13.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 13.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 13.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01013K50JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 13.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01013K50JE733
Res Wirewound 13.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01013K50JE733
Res Wirewound 13.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 13.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW01013K50JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01013K50JE733-ND
Through Hole Resistors CW01013K50JE733-ND
13.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

13.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW01013K50JE733 CW01013K50JE733-ND
Product Name Res Wirewound 13.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers